Vishay Intertechnology, Inc. Ceramic Capacitors D331K20Y5PF6UJ5R

Description
330pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D331K20Y5PF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D331K20Y5PF6UJ5R-ND
Ceramic Capacitors D331K20Y5PF6UJ5R-ND
330pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

330pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 50V 330Pf ± 10% Y5P Ammo E3 Vishay - 91K8527 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 330Pf ± 10% Y5P Ammo E3 Vishay
91K8527
D 50V 330Pf ± 10% Y5P Ammo E3 Vishay 91K8527
D 50V 330pF ± 10% Y5P AMMO e3

D 50V 330pF ± 10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D331K20Y5PF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D331K20Y5PF6UJ5R
Capacitors - Ceramic Capacitors D331K20Y5PF6UJ5R
CAP CER 330PF 50V Y5P RADIAL

CAP CER 330PF 50V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D331K20Y5PF6UJ5R-ND 91K8527 D331K20Y5PF6UJ5R
Product Name Ceramic Capacitors D 50V 330Pf ± 10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers