Vishay Intertechnology, Inc. Ceramic Capacitors D331K20X5FL63L6R

Description
330pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
330pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D331K20X5FL63L6R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D331K20X5FL63L6R-ND
Ceramic Capacitors D331K20X5FL63L6R-ND
330pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

330pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
D 500V 330Pf ±10% X5F Bulk E3 Vishay - 91K8523 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 330Pf ±10% X5F Bulk E3 Vishay
91K8523
D 500V 330Pf ±10% X5F Bulk E3 Vishay 91K8523
D 500V 330pF ±10% X5F BULK e3

D 500V 330pF ±10% X5F BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D331K20X5FL63L6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D331K20X5FL63L6R
Capacitors - Ceramic Capacitors D331K20X5FL63L6R
CAP CER 330PF 500V X5F RADIAL

CAP CER 330PF 500V X5F RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D331K20X5FL63L6R-ND 91K8523 D331K20X5FL63L6R
Product Name Ceramic Capacitors D 500V 330Pf ±10% X5F Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E6 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - CK06BX394K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details