Vishay Intertechnology, Inc. Ceramic Capacitors D222K33Y5PL6VJ5R

Description
2200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
2200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D222K33Y5PL6VJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D222K33Y5PL6VJ5R-ND
Ceramic Capacitors D222K33Y5PL6VJ5R-ND
2200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

2200pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D222K33Y5PL6VJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D222K33Y5PL6VJ5R
Capacitors - Ceramic Capacitors D222K33Y5PL6VJ5R
CAP CER 2200PF 500V Y5P RADIAL

CAP CER 2200PF 500V Y5P RADIAL

Supplier's Site
D 500V 2,2Nf ±10% Y5P Ammo E3 Vishay - 91K8122 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 2,2Nf ±10% Y5P Ammo E3 Vishay
91K8122
D 500V 2,2Nf ±10% Y5P Ammo E3 Vishay 91K8122
D 500V 2,2nF ±10% Y5P AMMO e3

D 500V 2,2nF ±10% Y5P AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D222K33Y5PL6VJ5R-ND D222K33Y5PL6VJ5R 91K8122
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 500V 2,2Nf ±10% Y5P Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details