Vishay Intertechnology, Inc. Ceramic Capacitors D221K20Y5PH63J5R

Description
220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221K20Y5PH63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221K20Y5PH63J5R-ND
Ceramic Capacitors D221K20Y5PH63J5R-ND
220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

220pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D221K20Y5PH63J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D221K20Y5PH63J5R
Ceramic Capacitors D221K20Y5PH63J5R
CAP CER 220PF 100V Y5P RADIAL

CAP CER 220PF 100V Y5P RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - D221K20Y5PH63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D221K20Y5PH63J5R
Capacitors - Ceramic Capacitors D221K20Y5PH63J5R
CAP CER 220PF 100V Y5P RADIAL

CAP CER 220PF 100V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D221K20Y5PH63J5R-ND D221K20Y5PH63J5R D221K20Y5PH63J5R
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details