Vishay Intertechnology, Inc. Ceramic Capacitors D221K20Y5PF6UJ5R

Description
220pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221K20Y5PF6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221K20Y5PF6UJ5R-ND
Ceramic Capacitors D221K20Y5PF6UJ5R-ND
220pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

220pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
D 50V 220Pf ± 10% Y5P Ammo E3 Vishay - 91K8079 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 220Pf ± 10% Y5P Ammo E3 Vishay
91K8079
D 50V 220Pf ± 10% Y5P Ammo E3 Vishay 91K8079
D 50V 220pF ± 10% Y5P AMMO e3

D 50V 220pF ± 10% Y5P AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D221K20Y5PF6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D221K20Y5PF6UJ5R
Capacitors - Ceramic Capacitors D221K20Y5PF6UJ5R
CAP CER 220PF 50V Y5P RADIAL

CAP CER 220PF 50V Y5P RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D221K20Y5PF6UJ5R-ND 91K8079 D221K20Y5PF6UJ5R
Product Name Ceramic Capacitors D 50V 220Pf ± 10% Y5P Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - P10G391J1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers