Vishay Intertechnology, Inc. Ceramic Capacitors D221J25SL0F6UJ5R

Description
220pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet
Description
220pF ±5% 50V Ceramic Capacitor SL Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D221J25SL0F6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D221J25SL0F6UJ5R-ND
Ceramic Capacitors D221J25SL0F6UJ5R-ND
220pF ±5% 50V Ceramic Capacitor SL Radial, Disc

220pF ±5% 50V Ceramic Capacitor SL Radial, Disc

Buy Now Datasheet
D 50V 220Pf ±5% Sl0 Ammo E3 Vishay - 91K8067 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 220Pf ±5% Sl0 Ammo E3 Vishay
91K8067
D 50V 220Pf ±5% Sl0 Ammo E3 Vishay 91K8067
D 50V 220pF ±5% SL0 AMMO e3

D 50V 220pF ±5% SL0 AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - D221J25SL0F6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D221J25SL0F6UJ5R
Capacitors - Ceramic Capacitors D221J25SL0F6UJ5R
CAP CER 220PF 50V SL RADIAL

CAP CER 220PF 50V SL RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D221J25SL0F6UJ5R-ND 91K8067 D221J25SL0F6UJ5R
Product Name Ceramic Capacitors D 50V 220Pf ±5% Sl0 Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details