0.018µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
CAP CER 0.018UF 100V Y5V RADIAL
D 100V 18NF -20/% Y5V AMMO E3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D183Z39Y5VH6UL2R-ND | D183Z39Y5VH6UL2R | 91K7915 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | D 100V 18Nf -20/% Y5V Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0180 microF | 0.0180 microF |