Vishay Intertechnology, Inc. Ceramic Capacitors D182Z20Y5VH65J5R

Description
1800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
1800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D182Z20Y5VH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D182Z20Y5VH65J5R-ND
Ceramic Capacitors D182Z20Y5VH65J5R-ND
1800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

1800pF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D182Z20Y5VH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D182Z20Y5VH65J5R
Capacitors - Ceramic Capacitors D182Z20Y5VH65J5R
CAP CER 1800PF 100V Y5V RADIAL

CAP CER 1800PF 100V Y5V RADIAL

Supplier's Site
D 100V 1,8Nf -20/% Y5V Bulk E3 Vishay - 91K7894 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,8Nf -20/% Y5V Bulk E3 Vishay
91K7894
D 100V 1,8Nf -20/% Y5V Bulk E3 Vishay 91K7894
D 100V 1,8NF -20/% Y5V BULK E3

D 100V 1,8NF -20/% Y5V BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D182Z20Y5VH65J5R-ND D182Z20Y5VH65J5R 91K7894
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1,8Nf -20/% Y5V Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details