Vishay Intertechnology, Inc. Ceramic Capacitors D181J39U2JH6UJ5R

Description
180pF ±5% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
180pF ±5% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D181J39U2JH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D181J39U2JH6UJ5R-ND
Ceramic Capacitors D181J39U2JH6UJ5R-ND
180pF ±5% 100V Ceramic Capacitor U2J Radial, Disc

180pF ±5% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
D 100V 180Pf ±5% U2J Ammo E3 Vishay - 91K7849 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 180Pf ±5% U2J Ammo E3 Vishay
91K7849
D 100V 180Pf ±5% U2J Ammo E3 Vishay 91K7849
D 100V 180pF ±5% U2J AMMO e3

D 100V 180pF ±5% U2J AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D181J39U2JH6UJ5R-ND 91K7849
Product Name Ceramic Capacitors D 100V 180Pf ±5% U2J Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - P40G103J5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details