0.015µF -20%, +80% 50V Ceramic Capacitor Y5V (F) Radial, Disc
CAP CER 0.015UF 50V Y5V RADIAL
D 50V 15NF -20/% Y5V AMMO E3
CAP CER 0.015UF 50V Y5V RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D153Z33Y5VF6UJ5R-ND | D153Z33Y5VF6UJ5R | 91K7693 | D153Z33Y5VF6UJ5R |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | D 50V 15Nf -20/% Y5V Ammo E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.0150 microF |