Vishay Intertechnology, Inc. Ceramic Capacitors D153M33Z5UH6TL2R

Description
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D153M33Z5UH6TL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D153M33Z5UH6TL2R-ND
Ceramic Capacitors D153M33Z5UH6TL2R-ND
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

0.015µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D153M33Z5UH6TL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D153M33Z5UH6TL2R
Capacitors - Ceramic Capacitors D153M33Z5UH6TL2R
CAP CER 0.015UF 100V Z5U RADIAL

CAP CER 0.015UF 100V Z5U RADIAL

Supplier's Site
D 100V 15Nf ± 20% Z5U Reel E3 Vishay - 91K7683 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 15Nf ± 20% Z5U Reel E3 Vishay
91K7683
D 100V 15Nf ± 20% Z5U Reel E3 Vishay 91K7683
D 100V 15nF ± 20% Z5U REEL e3

D 100V 15nF ± 20% Z5U REEL e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D153M33Z5UH6TL2R-ND D153M33Z5UH6TL2R 91K7683
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 15Nf ± 20% Z5U Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details