Vishay Intertechnology, Inc. Ceramic Capacitors D153M33Z5UH65J5R

Description
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D153M33Z5UH65J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D153M33Z5UH65J5R-ND
Ceramic Capacitors D153M33Z5UH65J5R-ND
0.015µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

0.015µF ±20% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D153M33Z5UH65J5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D153M33Z5UH65J5R
Ceramic Capacitors D153M33Z5UH65J5R
CAP CER 0.015UF 100V Z5U RADIAL

CAP CER 0.015UF 100V Z5U RADIAL

Supplier's Site Datasheet
D 100V 15Nf ± 20% Z5U Bulk E3 Vishay - 91K7688 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 15Nf ± 20% Z5U Bulk E3 Vishay
91K7688
D 100V 15Nf ± 20% Z5U Bulk E3 Vishay 91K7688
D 100V 15nF ± 20% Z5U BULK e3

D 100V 15nF ± 20% Z5U BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D153M33Z5UH65J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D153M33Z5UH65J5R
Capacitors - Ceramic Capacitors D153M33Z5UH65J5R
CAP CER 0.015UF 100V Z5U RADIAL

CAP CER 0.015UF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D153M33Z5UH65J5R-ND D153M33Z5UH65J5R 91K7688 D153M33Z5UH65J5R
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 15Nf ± 20% Z5U Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C403U063CJ2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers