Vishay Intertechnology, Inc. Ceramic Capacitors D152Z20Z5UH6UL2R

Description
1500pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1500pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D152Z20Z5UH6UL2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D152Z20Z5UH6UL2R-ND
Ceramic Capacitors D152Z20Z5UH6UL2R-ND
1500pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

1500pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
D 100V 1,5Nf -20/% Z5U Ammo E3 Vishay - 91K7673 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1,5Nf -20/% Z5U Ammo E3 Vishay
91K7673
D 100V 1,5Nf -20/% Z5U Ammo E3 Vishay 91K7673
D 100V 1,5NF -20/% Z5U AMMO E3

D 100V 1,5NF -20/% Z5U AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - D152Z20Z5UH6UL2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D152Z20Z5UH6UL2R
Capacitors - Ceramic Capacitors D152Z20Z5UH6UL2R
CAP CER 1500PF 100V Z5U RADIAL

CAP CER 1500PF 100V Z5U RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D152Z20Z5UH6UL2R-ND 91K7673 D152Z20Z5UH6UL2R
Product Name Ceramic Capacitors D 100V 1,5Nf -20/% Z5U Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers