Vishay Intertechnology, Inc. Ceramic Capacitors D151K20Y5PF63J5R

Description
150pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D151K20Y5PF63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D151K20Y5PF63J5R-ND
Ceramic Capacitors D151K20Y5PF63J5R-ND
150pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

150pF ±10% 50V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D151K20Y5PF63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D151K20Y5PF63J5R
Capacitors - Ceramic Capacitors D151K20Y5PF63J5R
CAP CER 150PF 50V Y5P RADIAL

CAP CER 150PF 50V Y5P RADIAL

Supplier's Site
D 50V 150Pf ± 10% Y5P Bulk E3 Vishay - 91K7601 - Newark, An Avnet Company
Chicago, IL, United States
D 50V 150Pf ± 10% Y5P Bulk E3 Vishay
91K7601
D 50V 150Pf ± 10% Y5P Bulk E3 Vishay 91K7601
D 50V 150pF ± 10% Y5P BULK e3

D 50V 150pF ± 10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D151K20Y5PF63J5R-ND D151K20Y5PF63J5R 91K7601
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 50V 150Pf ± 10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1260-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details