Vishay Precision Group Ceramic Capacitors D123Z33Y5VH65L2R

Description
0.012µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
0.012µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D123Z33Y5VH65L2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D123Z33Y5VH65L2R-ND
Ceramic Capacitors D123Z33Y5VH65L2R-ND
0.012µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

0.012µF -20%, +80% 100V Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - D123Z33Y5VH65L2R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D123Z33Y5VH65L2R
Ceramic Capacitors D123Z33Y5VH65L2R
CAP CER 0.012UF 100V Y5V RADIAL

CAP CER 0.012UF 100V Y5V RADIAL

Supplier's Site
D 100V 12Nf -20/% Y5V Bulk E3 Vishay - 91K7467 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 12Nf -20/% Y5V Bulk E3 Vishay
91K7467
D 100V 12Nf -20/% Y5V Bulk E3 Vishay 91K7467
D 100V 12NF -20/% Y5V BULK E3

D 100V 12NF -20/% Y5V BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - D123Z33Y5VH65L2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D123Z33Y5VH65L2R
Capacitors - Ceramic Capacitors D123Z33Y5VH65L2R
CAP CER 0.012UF 100V Y5V RADIAL

CAP CER 0.012UF 100V Y5V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number D123Z33Y5VH65L2R-ND D123Z33Y5VH65L2R 91K7467 D123Z33Y5VH65L2R
Product Name Ceramic Capacitors Ceramic Capacitors D 100V 12Nf -20/% Y5V Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 104PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers