1200pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
D 500V 1,2nF ±10% X7R AMMO e3
CAP CER 1200PF 500V X7R RADIAL
CAP CER 1200PF 500V 10% RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | D122K29X7RL6UJ5R-ND | 91K7427 | D122K29X7RL6UJ5R | 886-D122K29X7RL6UJ5R |
| Product Name | Ceramic Capacitors | D 500V 1,2Nf ±10% X7R Ammo E3 Vishay | Capacitors - Ceramic Capacitors | CAP CER 1200PF 500V 10% RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |