10000pF -20%, +80% 50V Ceramic Capacitor Z5V Radial, Disc
CAP CER 10000PF 50V Z5V RADIAL
D 50V 10nF -20/No change80% Z5V BULK e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D103Z25Z5VF63L5R-ND | D103Z25Z5VF63L5R | 21M7487 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | D 50V 10Nf -20/no Change80% Z5V Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |