Vishay Intertechnology, Inc. Ceramic Capacitors D103K69X7RL63J0R

Description
10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D103K69X7RL63J0R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D103K69X7RL63J0R-ND
Ceramic Capacitors D103K69X7RL63J0R-ND
10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

10000pF ±10% 500V Ceramic Capacitor X7R Radial, Disc

Buy Now Datasheet
D 500V 10Nf ±10% X7R Bulk E3 Vishay - 91K7208 - Newark, An Avnet Company
Chicago, IL, United States
D 500V 10Nf ±10% X7R Bulk E3 Vishay
91K7208
D 500V 10Nf ±10% X7R Bulk E3 Vishay 91K7208
D 500V 10nF ±10% X7R BULK e3

D 500V 10nF ±10% X7R BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - D103K69X7RL63J0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103K69X7RL63J0R
Capacitors - Ceramic Capacitors D103K69X7RL63J0R
CAP CER 10000PF 500V X7R RADIAL

CAP CER 10000PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number D103K69X7RL63J0R-ND 91K7208 D103K69X7RL63J0R
Product Name Ceramic Capacitors D 500V 10Nf ±10% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details