Vishay Intertechnology, Inc. Ceramic Capacitors D102Z20Z5UH6TJ5R

Description
1000pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
1000pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102Z20Z5UH6TJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102Z20Z5UH6TJ5R-ND
Ceramic Capacitors D102Z20Z5UH6TJ5R-ND
1000pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

1000pF -20%, +80% 100V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D102Z20Z5UH6TJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102Z20Z5UH6TJ5R
Capacitors - Ceramic Capacitors D102Z20Z5UH6TJ5R
CAP CER 1000PF 100V Z5U RADIAL

CAP CER 1000PF 100V Z5U RADIAL

Supplier's Site
D 100V 1Nf -20/% Z5U Reel E3 Vishay - 91K7184 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1Nf -20/% Z5U Reel E3 Vishay
91K7184
D 100V 1Nf -20/% Z5U Reel E3 Vishay 91K7184
D 100V 1NF -20/% Z5U REEL E3

D 100V 1NF -20/% Z5U REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D102Z20Z5UH6TJ5R-ND D102Z20Z5UH6TJ5R 91K7184
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1Nf -20/% Z5U Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011344 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525000240GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers