1000pF ±20% 50V Ceramic Capacitor Z5U Radial, Disc
CAP CER 1000PF 50V Z5U RADIAL
D 50V 1nF ± 20% Z5U BULK e3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | D102M20Z5UF63J5R-ND | D102M20Z5UF63J5R | 91K7158 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | D 50V 1Nf ± 20% Z5U Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 20 (+/- %) |