Vishay Precision Group Ceramic Capacitors D102K20Y5PH65K2R

Description
1000pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D102K20Y5PH65K2R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D102K20Y5PH65K2R-ND
Ceramic Capacitors D102K20Y5PH65K2R-ND
1000pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

1000pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D102K20Y5PH65K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D102K20Y5PH65K2R
Capacitors - Ceramic Capacitors D102K20Y5PH65K2R
CAP CER 1000PF 100V Y5P RADIAL

CAP CER 1000PF 100V Y5P RADIAL

Supplier's Site
D 100V 1Nf ± 10% Y5P Bulk E3 Vishay - 91K7136 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 1Nf ± 10% Y5P Bulk E3 Vishay
91K7136
D 100V 1Nf ± 10% Y5P Bulk E3 Vishay 91K7136
D 100V 1nF ± 10% Y5P BULK e3

D 100V 1nF ± 10% Y5P BULK e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D102K20Y5PH65K2R-ND D102K20Y5PH65K2R 91K7136
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 1Nf ± 10% Y5P Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525008P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details