100V 1nF Y5P Ceramic Capacitor, Radial, Through Hole Product overview: D102K20Y5PH63L2R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 100V, 1nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 100V, 1nF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-D102K20Y5PH63L2R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1360000-D102K20Y5PH6
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -30°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: D
Package: Bulk
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8532.23.0060
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 100V
Applications: General Purpose
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.197" Dia (5.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: Y5P (B)
Lead Style: Straight
1000pF ±10% 100V Ceramic Capacitor Y5P (B) Radial, Disc
Ceramic Disc & Plate Capacitor, D Series, 1000 pF, 10%, Y5P, 100 V, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-D102K20Y5PH63L2R | 1360000-D102K20Y5PH63L2R | BC5112-ND | 81R2212 |
| Product Name | Through-Hole 100V 1nF Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Disc & Plate Capacitor, D Series, 1000 Pf, 10%, Y5P, 100 V, Radial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF |