Vishay Intertechnology, Inc. Ceramic Capacitors D101K20X5FL63J5R

Description
100pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 500V Ceramic Capacitor X5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101K20X5FL63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101K20X5FL63J5R-ND
Ceramic Capacitors D101K20X5FL63J5R-ND
100pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

100pF ±10% 500V Ceramic Capacitor X5F Radial, Disc

Buy Now Datasheet
Capacitor,ceramic,100Pf,500Vdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay - 91K7095 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,500Vdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay
91K7095
Capacitor,ceramic,100Pf,500Vdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay 91K7095
Capacitor,Ceramic,10 0pF,500VDC,10-% Tol,10+% Tol,X5F-TC Code,-7.5,7.5%-TC

Capacitor,Ceramic,100pF,500VDC,10-% Tol,10+% Tol,X5F-TC Code,-7.5,7.5%-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number D101K20X5FL63J5R-ND 91K7095
Product Name Ceramic Capacitors Capacitor,ceramic,100Pf,500Vdc,10-% Tol,10+% Tol,x5F-Tc Code,-7.5,7.5%-Tc Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100330JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186306 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers