Vishay Intertechnology, Inc. Ceramic Capacitors D101G29U2JH6UJ5R

Description
100pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet
Description
100pF ±2% 100V Ceramic Capacitor U2J Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - D101G29U2JH6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
D101G29U2JH6UJ5R-ND
Ceramic Capacitors D101G29U2JH6UJ5R-ND
100pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

100pF ±2% 100V Ceramic Capacitor U2J Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - D101G29U2JH6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D101G29U2JH6UJ5R
Capacitors - Ceramic Capacitors D101G29U2JH6UJ5R
CAP CER 100PF 100V U2J RADIAL

CAP CER 100PF 100V U2J RADIAL

Supplier's Site
D 100V 100Pf ±2% U2J Ammo E3 Vishay - 91K7061 - Newark, An Avnet Company
Chicago, IL, United States
D 100V 100Pf ±2% U2J Ammo E3 Vishay
91K7061
D 100V 100Pf ±2% U2J Ammo E3 Vishay 91K7061
D 100V 100pF ±2% U2J AMMO e3

D 100V 100pF ±2% U2J AMMO e3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number D101G29U2JH6UJ5R-ND D101G29U2JH6UJ5R 91K7061
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors D 100V 100Pf ±2% U2J Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details