Vishay Intertechnology, Inc. Attenuators CZB06S04060050HEA

Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - CZB06S04060050HEA-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 6dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet
Attenuators - CZB06S04060050HEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 6dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number CZB06S04060050HEA-ND CZB06S04060050HEA
Product Name Attenuators Attenuators
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA18K6 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.5 :1
View Details
ATN00-0067CH, Passive GaAs MMIC Attenuator Family - ATN00-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
30 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
VSWR 1.05 to 1.4 :1
Attenuation 0.0 to 30 dB
View Details