Vishay Intertechnology, Inc. Attenuators CZB06S04010050LEA

Description
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead
Request a Quote Datasheet
Description
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 541-2775-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
541-2775-2-ND
Attenuators 541-2775-2-ND
RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 1dB 0Hz ~ 3GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet
Attenuators - CZB06S04010050LEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 1dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

RF Attenuators 1dB 0 Hz ~ 3 GHz 50 Ohms 75mW 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 541-2775-2-ND CZB06S04010050LEA
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN03-0040PSM, 3dB DC-40GHz MMIC Attenuator - ATN03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-QPC4043SRTR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details