Vishay Intertechnology, Inc. Tantalum Capacitors CWR26MC106MBHB

Description
10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - CWR26MC106MBHB-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
CWR26MC106MBHB-ND
Tantalum Capacitors CWR26MC106MBHB-ND
10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm

10µF Conformal Coated Tantalum Capacitors 35V 2915 (7338 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - CWR26MC106MBHB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
CWR26MC106MBHB
Capacitors - Tantalum Capacitors CWR26MC106MBHB
CAP TANT 10UF 20% 35V 2915

CAP TANT 10UF 20% 35V 2915

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number CWR26MC106MBHB-ND CWR26MC106MBHB
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications Military
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100390JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers