Vishay Precision Group Capacitance Vishay CWR06KH106KR.

Description
Capacitance:10µF; Voltage(DC):25V; Tantalum Capacitor Case:2611 [6728 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1.4ohm; Manufacturer Size Code:G; Series Name:CWR06 RoHS Compliant: No
Description
Capacitance:10µF; Voltage(DC):25V; Tantalum Capacitor Case:2611 [6728 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1.4ohm; Manufacturer Size Code:G; Series Name:CWR06 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 27AC2740 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
27AC2740
Capacitance Vishay 27AC2740
Capacitance:10µF; Voltage(DC):25V; Tantalum Capacitor Case:2611 [6728 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1.4ohm; Manufacturer Size Code:G; Series Name:CWR06 RoHS Compliant: No

Capacitance:10µF; Voltage(DC):25V; Tantalum Capacitor Case:2611 [6728 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; ESR:1.4ohm; Manufacturer Size Code:G; Series Name:CWR06 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC2740
Product Name Capacitance Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details