TANTALUM CAPACITOR, 10UF, 25V, 1.4 OHM, 0.1, SMD; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2611 [6728 Metric]; Capacitance Tolerance:± 10%; ESR:1.4ohm; Manufacturer Size Code:G; Failure Rate:B; Ripple Current:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 45C8606 |
| Product Name | Tantalum Capacitor, 10Uf, 25V, 1.4 Ohm, 0.1, Smd; Capacitance Vishay |
| Capacitance Type | Fixed |