Vishay Intertechnology, Inc. SMD 10uF 4V 4 Ohm Capacitor CWR06CC106MCA

Description
Cap Tant Solid 10uF 4V D CASE 20% (3.81 X 2.54 X 1.27mm) Pad SMD (0.01%FR) 4 Ohm 125°C Tray Product overview: CWR06CC106MCA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-CWR06CC106MCA can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 10uF 4V D CASE 20% (3.81 X 2.54 X 1.27mm) Pad SMD (0.01%FR) 4 Ohm 125°C Tray Product overview: CWR06CC106MCA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-CWR06CC106MCA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 4V 4 Ohm Capacitor
59-CWR06CC106MCA
SMD 10uF 4V 4 Ohm Capacitor 59-CWR06CC106MCA
Cap Tant Solid 10uF 4V D CASE 20% (3.81 X 2.54 X 1.27mm) Pad SMD (0.01%FR) 4 Ohm 125°C Tray Product overview: CWR06CC106MCA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-CWR06CC106MCA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 4V D CASE 20% (3.81 X 2.54 X 1.27mm) Pad SMD (0.01%FR) 4 Ohm 125°C Tray Product overview: CWR06CC106MCA from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 4V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 4V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-CWR06CC106MCA can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - CWR06CC106MCA - 1050580-CWR06CC106MCA - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - CWR06CC106MCA
1050580-CWR06CC106MCA
Tantalum Capacitors - CWR06CC106MCA 1050580-CWR06CC106MCA
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050580-CWR06CC106MC A Packaging: Bulk Length: 3.81 mm Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 20 % Military Standard: MIL-PRF-55365 ESR (Equivalent Series Resistance): 4 Ω Height: 1.27 mm Categories: Tantalum Capacitors Case / Package: D Alternative Parts (Cross-Reference): CWR09CB106MR; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 2.54 mm RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050580-CWR06CC106MCA
Packaging: Bulk
Length: 3.81 mm
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 20 %
Military Standard: MIL-PRF-55365
ESR (Equivalent Series Resistance): 4 Ω
Height: 1.27 mm
Categories: Tantalum Capacitors
Case / Package: D
Alternative Parts (Cross-Reference): CWR09CB106MR;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 2.54 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 59-CWR06CC106MCA 1050580-CWR06CC106MCA
Product Name SMD 10uF 4V 4 Ohm Capacitor Tantalum Capacitors - CWR06CC106MCA
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX102M350A062 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers