Vishay Precision Group Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M5R100JE12

Description
Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02M5R100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02M5R100JE12
Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk CW02M5R100JE12
Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 5.1 5% E12 E3 Vishay - 71P0931 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 5.1 5% E12 E3 Vishay
71P0931
Cw-2M 5.1 5% E12 E3 Vishay 71P0931
CW-2M 5.1 5% e12 E3

CW-2M 5.1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M5R100JE12 71P0931
Product Name Res Wirewound 5.1 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2M 5.1 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers