Vishay Precision Group Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M416R0JE70

Description
Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M416R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M416R0JE70
Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M416R0JE70
Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 416 5% E70 E3 Vishay - 71P0869 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 416 5% E70 E3 Vishay
71P0869
Cw-2M 416 5% E70 E3 Vishay 71P0869
CW-2M 416 5% E70 e3

CW-2M 416 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M416R0JE70 71P0869
Product Name Res Wirewound 416 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 416 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details