Vishay Precision Group Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M3K000JE73

Description
Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M3K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M3K000JE73
Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M3K000JE73
Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 3K 5% E73 E3 Vishay - 71P0648 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 3K 5% E73 E3 Vishay
71P0648
Cw-2M 3K 5% E73 E3 Vishay 71P0648
CW-2M 3K 5% E73 e3

CW-2M 3K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M3K000JE73 71P0648
Product Name Res Wirewound 3K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 3K 5% E73 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details