Vishay Precision Group Res Wirewound 35 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M35R00KE12

Description
Res Wirewound 35 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 35 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 35 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02M35R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 35 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02M35R00KE12
Res Wirewound 35 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02M35R00KE12
Res Wirewound 35 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 35 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2M 35 10% E12 E3 Vishay - 71P0774 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 35 10% E12 E3 Vishay
71P0774
Cw-2M 35 10% E12 E3 Vishay 71P0774
CW-2M 35 10% e12 E3

CW-2M 35 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M35R00KE12 71P0774
Product Name Res Wirewound 35 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2M 35 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details