Vishay Precision Group Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M10K90JE70

Description
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02M10K90JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02M10K90JE70
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02M10K90JE70
Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2M 10.9K 5% E70 E3 Vishay - 71P0366 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2M 10.9K 5% E70 E3 Vishay
71P0366
Cw-2M 10.9K 5% E70 E3 Vishay 71P0366
CW-2M 10.9K 5% E70 e3

CW-2M 10.9K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02M10K90JE70 71P0366
Product Name Res Wirewound 10.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2M 10.9K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details