Vishay Precision Group Wirewound Resistors CW02CR5000KB1214

Description
CW-2C-14 .5 10% B12
Request a Quote Datasheet
Description
CW-2C-14 .5 10% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02CR5000KB1214 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02CR5000KB1214
Wirewound Resistors 3110-CW02CR5000KB1214
CW-2C-14 .5 10% B12

CW-2C-14 .5 10% B12

Supplier's Site Datasheet
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk - CW02CR5000KB1214 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk
CW02CR5000KB1214
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk CW02CR5000KB1214
Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.500 X 0.218, 0.5 Ohm, 10% Vishay - 43C9663 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.500 X 0.218, 0.5 Ohm, 10% Vishay
43C9663
Cw, 0.500 X 0.218, 0.5 Ohm, 10% Vishay 43C9663
CW, 0.500 x 0.218", 0.5 Ohm, 10%

CW, 0.500 x 0.218", 0.5 Ohm, 10%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02CR5000KB1214 CW02CR5000KB1214 43C9663
Product Name Wirewound Resistors Res Wirewound 500m Ohm 10% 2.5W ¦90ppm/¦C AXL Thru-Hole Bulk Cw, 0.500 X 0.218, 0.5 Ohm, 10% Vishay
Category / Application Industrial
Resistance Range 0.5000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers