Vishay Intertechnology, Inc. Res Wirewound 14.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C14R70KE12

Description
Res Wirewound 14.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 14.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 14.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02C14R70KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 14.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02C14R70KE12
Res Wirewound 14.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk CW02C14R70KE12
Res Wirewound 14.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 14.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02C14R70KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02C14R70KE12
Wirewound Resistors 3110-CW02C14R70KE12
CW-2C 14.7 10% E12 e3

CW-2C 14.7 10% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number CW02C14R70KE12 3110-CW02C14R70KE12
Product Name Res Wirewound 14.7 Ohm 10% 2.5W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers