Vishay Precision Group Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR8200JE70

Description
Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R - CW02BR8200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R
CW02BR8200JE70
Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R CW02BR8200JE70
Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B .82 5% E70 E3 Vishay - 70P6033 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B .82 5% E70 E3 Vishay
70P6033
Cw-2B .82 5% E70 E3 Vishay 70P6033
CW-2B .82 5% E70 e3

CW-2B .82 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02BR8200JE70 70P6033
Product Name Res Wirewound 820m Ohm 5% 3W ¦90ppm/¦C AXL Thru-Hole T/R Cw-2B .82 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details