TE Connectivity Through Hole Resistors C143R3JL

Description
TE Connectivity C143R3JL Resistor
Request a Quote Datasheet
Description
TE Connectivity C143R3JL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661575
Through Hole Resistors 6661575
TE Connectivity C143R3JL Resistor

TE Connectivity C143R3JL Resistor

Supplier's Site
Through Hole Resistors - 1640322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1640322
Through Hole Resistors 1640322
TE Connectivity C143R3JL Resistor

TE Connectivity C143R3JL Resistor

Supplier's Site
Through Hole Resistors - C143R3JL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C143R3JL-ND
Through Hole Resistors C143R3JL-ND
3.3 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

3.3 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 3R3, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 01AH0932 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
01AH0932
Res, 3R3, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 01AH0932
RES, 3R3, 14W, AXIAL, WIREWOUND; Resistance:3.3ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 3R3, 14W, AXIAL, WIREWOUND; Resistance:3.3ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 6661575 C143R3JL-ND 01AH0932
Product Name Through Hole Resistors Through Hole Resistors Res, 3R3, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 2-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers