CW-2B 7 5% E70 e3
Res Wirewound 7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW02B7R000JE70 | CW02B7R000JE70 |
| Product Name | Wirewound Resistors | Res Wirewound 7 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |