CW-2B 750 5% E12 e3
Wirewound Resistors - Through Hole 3watts 750ohms 5% Rated to 3.75watts Learn More
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW02B750R0JE12 | CW02B750R0JE12 |
| Product Name | Wirewound Resistors | Wirewound Resistors - |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 750 ohms | 750 ohms |