Vishay Precision Group Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R160KE1213

Description
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B1R160KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B1R160KE1213
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R160KE1213
Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 1.16 10% E12 E3 Vishay - 70P6172 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.16 10% E12 E3 Vishay
70P6172
Cw-2B-13 1.16 10% E12 E3 Vishay 70P6172
CW-2B-13 1.16 10% e12 E3

CW-2B-13 1.16 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1R160KE1213 70P6172
Product Name Res Wirewound 1.16 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 1.16 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details