Vishay Precision Group Res Wirewound 710m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR7100KE70

Description
Res Wirewound 710m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 710m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 710m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR7100KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 710m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR7100KE70
Res Wirewound 710m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR7100KE70
Res Wirewound 710m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 710m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .71 10% E70 E3 Vishay - 70P2408 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .71 10% E70 E3 Vishay
70P2408
Cw-1M .71 10% E70 E3 Vishay 70P2408
CW-1M .71 10% E70 e3

CW-1M .71 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR7100KE70 70P2408
Product Name Res Wirewound 710m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .71 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers