Vishay Precision Group Res Wirewound 120m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR1200JE70

Description
Res Wirewound 120m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 120m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW01MR1200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW01MR1200JE70
Res Wirewound 120m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW01MR1200JE70
Res Wirewound 120m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1M .12 5% E70 E3 Vishay - 70P2274 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1M .12 5% E70 E3 Vishay
70P2274
Cw-1M .12 5% E70 E3 Vishay 70P2274
CW-1M .12 5% E70 e3

CW-1M .12 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW01MR1200JE70 70P2274
Product Name Res Wirewound 120m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1M .12 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers