Vishay Intertechnology, Inc. RES 8.5K OHM 13W 5% WW AXIAL CW0108K500JB12

Description
RES 8.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 8.5Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.5K OHM 13W 5% WW AXIAL - CW0108K500JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.5K OHM 13W 5% WW AXIAL
CW0108K500JB12
RES 8.5K OHM 13W 5% WW AXIAL CW0108K500JB12
RES 8.5Kohm 13W 5% WW AXIAL

RES 8.5Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0108K500JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0108K500JB12
Wirewound Resistors 3110-CW0108K500JB12
CW-10 8.5K 5% B12

CW-10 8.5K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW0108K500JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0108K500JB12-ND
Through Hole Resistors CW0108K500JB12-ND
8.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

8.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistors Vishay - 04H6393 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
04H6393
Resistors Vishay 04H6393
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0108K500JB12 3110-CW0108K500JB12 CW0108K500JB12-ND 04H6393
Product Name RES 8.5K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Resistors Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8500 ohms 8500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details