Vishay Precision Group RES 820 OHM 13W 5% WW AXIAL CW010820R0JE12

Description
RES 820ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 820ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 13W 5% WW AXIAL - CW010820R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 13W 5% WW AXIAL
CW010820R0JE12
RES 820 OHM 13W 5% WW AXIAL CW010820R0JE12
RES 820ohm 13W 5% WW AXIAL

RES 820ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010820R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010820R0JE12
Wirewound Resistors 3110-CW010820R0JE12
CW-10 820 5% E12 e3

CW-10 820 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010820R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010820R0JE12-ND
Through Hole Resistors CW010820R0JE12-ND
820 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW010820R0JE12 3110-CW010820R0JE12 CW010820R0JE12-ND
Product Name RES 820 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details