TE Connectivity Through Hole Resistors C1433RJL

Description
33 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
33 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129387-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129387-ND
Through Hole Resistors A129387-ND
33 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

33 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 33R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3071
Res, 33R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3071
RES, 33R, 5%, 14W, AXIAL, WIREWOUND; Resistance:33ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 33R, 5%, 14W, AXIAL, WIREWOUND; Resistance:33ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A129387-ND 43AC3071
Product Name Through Hole Resistors Res, 33R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129390-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 4.7 to 100 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details