CW-10 7.5K 5% E73 e3
7.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
WIREWOUND RESISTOR, 7.5KOHM, 10W, 5%; Resistance:7.5kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW0107K500JE73 | 3110-CW0107K500JE73 | CW0107K500JE73-ND | 65K3679 |
| Product Name | CW0107K500JE73 | Wirewound Resistors | Through Hole Resistors | Wirewound Resistor, 7.5Kohm, 10W, 5%; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 7500 ohms | 7500 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |