Vishay Intertechnology, Inc. Through Hole Resistors CW0105K100KE123

Description
5.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0105K100KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0105K100KE123-ND
Through Hole Resistors CW0105K100KE123-ND
5.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

5.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 5.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0105K100KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0105K100KE123
Res Wirewound 5.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0105K100KE123
Res Wirewound 5.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 5.1K 10% E12 E3 Vishay - 70P5077 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 5.1K 10% E12 E3 Vishay
70P5077
Cw-10-3 5.1K 10% E12 E3 Vishay 70P5077
CW-10-3 5.1K 10% e12 E3

CW-10-3 5.1K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0105K100KE123-ND CW0105K100KE123 70P5077
Product Name Through Hole Resistors Res Wirewound 5.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 5.1K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers