CW-10 560 5% E73 e3
RES 560ohm 13W 5% WW AXIAL
560 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW010560R0JE73 | CW010560R0JE73 | CW010560R0JE73-ND | 70P5220 |
| Product Name | Wirewound Resistors | RES 560 OHM 13W 5% WW AXIAL | Through Hole Resistors | Cw-10 560 5% E73 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 560 ohms | 560 ohms | 560 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |